Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Round, Sector, Solid
Configuration Features Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 70 - 240 Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 50 - 185 Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 95 - 300 Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 70 - 240 Number of Bolts : 1
Dimensions Bolt Head Size (Across Flats) (MM) : 6 Compatible Conductor Cross-Section Range (MMSQ) : 95 - 300, 70 - 240, 50 - 185 Compatible Conductor Range (AWGKC) : 2/0 - 500, 4/0 - 600
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Terminal Clamp
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Bolted Bus Termination
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Conductor Type : Stranded, Round, Sector, Solid
Configuration Features
- Compatible Cross-Section Range - Round Conductor - Solid (MMSQ) : 70 - 240
- Compatible Cross-Section Range - Round Conductor - Stranded (MMSQ) : 50 - 185
- Compatible Cross-Section Range - Sector Shaped Conductor - Solid (MMSQ) : 95 - 300
- Compatible Cross-Section Range - Sector Shaped Conductor - Stranded (MMSQ) : 70 - 240
- Number of Bolts : 1
Dimensions
- Bolt Head Size (Across Flats) (MM) : 6
- Compatible Conductor Cross-Section Range (MMSQ) : 95 - 300, 70 - 240, 50 - 185
- Compatible Conductor Range (AWGKC) : 2/0 - 500, 4/0 - 600
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Terminal Clamp
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Bolted Bus Termination