TE Connectivity Circular Contact, Socket, Crimp, 16Awg; Product Range Deutsch Te Connectivity 724-1064-16

Description
CIRCULAR CONTACT, SOCKET, CRIMP, 16AWG; Product Range:DMC-MD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:AMP DMC-MD Series Circular Connectors RoHS Compliant: Yes
Description
CIRCULAR CONTACT, SOCKET, CRIMP, 16AWG; Product Range:DMC-MD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:AMP DMC-MD Series Circular Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, Crimp, 16Awg; Product Range Deutsch Te Connectivity - 73AH7467 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, Crimp, 16Awg; Product Range Deutsch Te Connectivity
73AH7467
Circular Contact, Socket, Crimp, 16Awg; Product Range Deutsch Te Connectivity 73AH7467
CIRCULAR CONTACT, SOCKET, CRIMP, 16AWG; Product Range:DMC-MD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:AMP DMC-MD Series Circular Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, CRIMP, 16AWG; Product Range:DMC-MD Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; For Use With:AMP DMC-MD Series Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73AH7467
Product Name Circular Contact, Socket, Crimp, 16Awg; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-208-12141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
High capacity Prussian Blue for Sodium Cathode - BMLC-KJ030 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details