TE Connectivity Circular Contact, Pin, Crimp, 22Awg; Product Range Deutsch Te Connectivity 724-0001-22

Description
CIRCULAR CONTACT, PIN, CRIMP, 22AWG; Product Range:QPL Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: No
Description
CIRCULAR CONTACT, PIN, CRIMP, 22AWG; Product Range:QPL Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Pin, Crimp, 22Awg; Product Range Deutsch Te Connectivity - 73AH7465 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Pin, Crimp, 22Awg; Product Range Deutsch Te Connectivity
73AH7465
Circular Contact, Pin, Crimp, 22Awg; Product Range Deutsch Te Connectivity 73AH7465
CIRCULAR CONTACT, PIN, CRIMP, 22AWG; Product Range:QPL Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: No

CIRCULAR CONTACT, PIN, CRIMP, 22AWG; Product Range:QPL Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Wire Size AWG Min:-; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 73AH7465
Product Name Circular Contact, Pin, Crimp, 22Awg; Product Range Deutsch Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FSA-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Aluminum Coated Nickel-cobalt-manganese Ternary Cathode Material - BMLC-KJ003 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0011 inch (0.0050 to 0.0280 mm)
View Details