TE Connectivity Linear Position Sensors - LVDT/LVIT 72350007-000

Description
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Spring Loaded Electrical Characteristics Electrical Connections : Shielded Cable Excitation Frequency (HZ) : 2500 - 10000 Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 9.52 MM  [.375 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP Rating : IP60 Industry Standards : RoHS Other Full Stroke Ranges : ±25.4 MM  [±1 INCH ] Linearity (PCTSPAN) : ±.5 Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 10 Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Spring Loaded Electrical Characteristics Electrical Connections : Shielded Cable Excitation Frequency (HZ) : 2500 - 10000 Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 9.52 MM  [.375 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP Rating : IP60 Industry Standards : RoHS Other Full Stroke Ranges : ±25.4 MM  [±1 INCH ] Linearity (PCTSPAN) : ±.5 Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 10 Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Position Sensors - LVDT/LVIT - 72350007-000 - TE Connectivity
Berwyn, PA, United States
Linear Position Sensors - LVDT/LVIT
72350007-000
Linear Position Sensors - LVDT/LVIT 72350007-000
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical Spring Loaded : Spring Loaded Electrical Characteristics Electrical Connections : Shielded Cable Excitation Frequency (HZ) : 2500 - 10000 Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3 Housing Features Housing Diameter : 9.52 MM  [.375 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP Rating : IP60 Industry Standards : RoHS Other Full Stroke Ranges : ±25.4 MM  [±1 INCH ] Linearity (PCTSPAN) : ±.5 Signal Characteristics Excitation Frequency (KHZ) : 2.5 - 10 Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Linear Position Sensor - LVDT/LVIT Form Factor : Cylindrical
  • Spring Loaded : Spring Loaded

Electrical Characteristics


  • Electrical Connections : Shielded Cable
  • Excitation Frequency (HZ) : 2500 - 10000
  • Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 3

Housing Features


  • Housing Diameter : 9.52 MM  [.375 INCH ]
  • Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel

Industry Standards


  • IP Rating : IP60
  • Industry Standards : RoHS

Other


  • Full Stroke Ranges : ±25.4 MM  [±1 INCH ]
  • Linearity (PCTSPAN) : ±.5

Signal Characteristics


  • Excitation Frequency (KHZ) : 2.5 - 10

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Position Sensors - 72350007-000 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
72350007-000
Position Sensors 72350007-000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Linear Position Sensors Linear Position Sensors
Product Number 72350007-000 72350007-000
Product Name Linear Position Sensors - LVDT/LVIT Position Sensors
Body Shape Cylindrical
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0563 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 02561022-000 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
2 suppliers
String Potentiometers - 04-0760-0420 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
String Potentiometers - 04-0760-0464 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details