Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1
Dimensions Compatible Cable Diameter (Max) : 25 MM [.984 INCH ] Compatible Cable Diameter (Min) : 10 MM [.394 INCH ] Expanded Inside Diameter (Min) : 28 MM [1.102 INCH ] Recovered Inside Diameter (Max) : 9 MM [.354 INCH ] Recovered Wall Thickness (Max) : 3.2 MM [.126 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 2
Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-214, IEC 60684-3-247
Packaging Features Spool Length : 20 M [66 FT ]
Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia
Product Type Features Adhesive Coating : With Wall Type : Single Wall
Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Low Temperature Resistant, Weather Resistant, Salt Water Resistant, Moisture Resistant, UV Resistant, Mechanical & Humidity Protection Resistance, Water Resistant
Body Features
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 3:1
Dimensions
- Compatible Cable Diameter (Max) : 25 MM [.984 INCH ]
- Compatible Cable Diameter (Min) : 10 MM [.394 INCH ]
- Expanded Inside Diameter (Min) : 28 MM [1.102 INCH ]
- Recovered Inside Diameter (Max) : 9 MM [.354 INCH ]
- Recovered Wall Thickness (Max) : 3.2 MM [.126 INCH ]
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : HD631.2, IEC 60684-3-246, IEC 60684-3-214, IEC 60684-3-247
Packaging Features
- Spool Length : 20 M [66 FT ]
Product Availability
- Product Availability : Americas, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Asia
Product Type Features
- Adhesive Coating : With
- Wall Type : Single Wall
Usage Conditions
- Flammability Performance : Flame-Retardant
- Resistance Properties : Low Temperature Resistant, Weather Resistant, Salt Water Resistant, Moisture Resistant, UV Resistant, Mechanical & Humidity Protection Resistance, Water Resistant