TE Connectivity Cable Transitions & Breakouts 723280-000

Description
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 34.3 MM  [.45 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Inside Diameter Range (Leg 2) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Operation/Applicatio n Mechanical Resistance : Flexing Other Adhesive Code : 42 Molded Part Shape Code : 381A Size Code : 302 Product Type Features Molded Part Shape : Y Shape Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 34.3 MM  [.45 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Inside Diameter Range (Leg 2) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Operation/Applicatio n Mechanical Resistance : Flexing Other Adhesive Code : 42 Molded Part Shape Code : 381A Size Code : 302 Product Type Features Molded Part Shape : Y Shape Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 723280-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
723280-000
Cable Transitions & Breakouts 723280-000
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 11.4 - 34.3 MM  [.45 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Inside Diameter Range (Leg 2) : 11.4 - 22.9 MM  [.45 - .9 INCH ] Operation/Applicatio n Mechanical Resistance : Flexing Other Adhesive Code : 42 Molded Part Shape Code : 381A Size Code : 302 Product Type Features Molded Part Shape : Y Shape Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 71
  • Material Systems Code : 10
  • Primary Product Material : Semi-Rigid Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 11.4 - 34.3 MM  [.45 - 1.35 INCH ]
  • Inside Diameter Range (Leg 1) : 11.4 - 22.9 MM  [.45 - .9 INCH ]
  • Inside Diameter Range (Leg 2) : 11.4 - 22.9 MM  [.45 - .9 INCH ]

Operation/Application


  • Mechanical Resistance : Flexing

Other


  • Adhesive Code : 42
  • Molded Part Shape Code : 381A
  • Size Code : 302

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 723280-000
Product Name Cable Transitions & Breakouts
Material Polyolefin; Semi-Rigid Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 007510-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 047897-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0065672002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Busbar Heat Shrink Tubing & Tape - 024331-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin
Operating Temperature 0.0 to 125 C (32 to 257 F)
View Details