TE Connectivity Linear Position Sensors - LVDT/LVIT 72290004-000

Description
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Square Section Spring Loaded : Spring Loaded Electrical Characteristics Digital Output : RS-485 and USB Electrical Connections : DB-9 Connector Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 4.75 - 5.25 Housing Features Housing Diameter : 8 MM  [.315 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP Rating : IP60 Industry Standards : RoHS Other Linearity (PCTSPAN) : ±.1 Usage Conditions Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]
Request a Quote
Description
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Square Section Spring Loaded : Spring Loaded Electrical Characteristics Digital Output : RS-485 and USB Electrical Connections : DB-9 Connector Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 4.75 - 5.25 Housing Features Housing Diameter : 8 MM  [.315 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP Rating : IP60 Industry Standards : RoHS Other Linearity (PCTSPAN) : ±.1 Usage Conditions Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear Position Sensors - LVDT/LVIT - 72290004-000 - TE Connectivity
Berwyn, PA, United States
Linear Position Sensors - LVDT/LVIT
72290004-000
Linear Position Sensors - LVDT/LVIT 72290004-000
Body Features Linear Position Sensor - LVDT/LVIT Form Factor : Square Section Spring Loaded : Spring Loaded Electrical Characteristics Digital Output : RS-485 and USB Electrical Connections : DB-9 Connector Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 4.75 - 5.25 Housing Features Housing Diameter : 8 MM  [.315 INCH ] Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel Industry Standards IP Rating : IP60 Industry Standards : RoHS Other Linearity (PCTSPAN) : ±.1 Usage Conditions Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]

Body Features


  • Linear Position Sensor - LVDT/LVIT Form Factor : Square Section
  • Spring Loaded : Spring Loaded

Electrical Characteristics


  • Digital Output : RS-485 and USB
  • Electrical Connections : DB-9 Connector
  • Linear Position Sensor - LVDT/LVIT Supply Voltage (V) : 4.75 - 5.25

Housing Features


  • Housing Diameter : 8 MM  [.315 INCH ]
  • Linear Position Sensor - LVDT/LVIT Housing Material : Stainless Steel

Industry Standards


  • IP Rating : IP60
  • Industry Standards : RoHS

Other


  • Linearity (PCTSPAN) : ±.1

Usage Conditions


  • Operating Temperature Range : 0 - 60 DEGC  [32 - 140 DEGF ]
Buy Now
Position Sensors - 72290004-000 - Richardson RFPD
Downers Grove, IL, United States
Position Sensors
72290004-000
Position Sensors 72290004-000
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD
Product Category Linear Position Sensors Linear Position Sensors
Product Number 72290004-000 72290004-000
Product Name Linear Position Sensors - LVDT/LVIT Position Sensors
Linearity 0.1000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

String Potentiometers - 04-0760-0433 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
LVDT Sensors - 030311020000-M - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
LVDT Sensors - 02560921-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
String Potentiometers - 04-0760-0408 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details