722834-000 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE Connectivity
Connector Hardware, Mounts, Locks & Retainers
722834-000
Description
Body Features Primary Product Material : Polyester
Packaging Features Packaging Method : Package Packaging Quantity : 152
Product Type Features Connector Hardware Accessory Type : Cable Shield Hardware Accessory Function : Conductive Component
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Polyester
Packaging Features Packaging Method : Package Packaging Quantity : 152
Product Type Features Connector Hardware Accessory Type : Cable Shield Hardware Accessory Function : Conductive Component
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Connector Hardware, Mounts, Locks & Retainers
722834-000
Body Features Primary Product Material : Polyester
Packaging Features Packaging Method : Package Packaging Quantity : 152
Product Type Features Connector Hardware Accessory Type : Cable Shield Hardware Accessory Function : Conductive Component
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Primary Product Material : Polyester
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 152
Product Type Features
- Connector Hardware Accessory Type : Cable Shield
- Hardware Accessory Function : Conductive Component
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
722834-000 |
|
Product Name
|
Connector Hardware, Mounts, Locks & Retainers |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Rectangular Connectors, Heavy Duty
Contact Size (AWG)
18 to 24 AWG
View Details