TE Connectivity Surface Mount Resistors 72225-4

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM  [.018 INCH ] Product Length : 1.6 MM  [.063 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 75 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .2 Resistance Class : Up to 1kω Resistance Value (OHM) : 20 Industry Standards Industry Standard : AEC-Q200 Qualified Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Climatic Category Code : 55/155/42 Element Type : Thick Film Package Size Code : 0603 Preferred E-Series Values : E96 Resistor Type : Anti-Sulphur Pulse Withstanding Resistor Shelf Life : 1 Year Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Termination Finish Method : Electro Plated Termination Plating Finish : Matte Termination Plating Material : Tin (Sn) Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM  [.018 INCH ] Product Length : 1.6 MM  [.063 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 75 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .2 Resistance Class : Up to 1kω Resistance Value (OHM) : 20 Industry Standards Industry Standard : AEC-Q200 Qualified Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Climatic Category Code : 55/155/42 Element Type : Thick Film Package Size Code : 0603 Preferred E-Series Values : E96 Resistor Type : Anti-Sulphur Pulse Withstanding Resistor Shelf Life : 1 Year Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Termination Finish Method : Electro Plated Termination Plating Finish : Matte Termination Plating Material : Tin (Sn) Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 72225-4 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
72225-4
Surface Mount Resistors 72225-4
Configuration Features Number of Resistors : 1 Dimensions Product Height : .45 MM  [.018 INCH ] Product Length : 1.6 MM  [.063 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Operating Voltage (V) : 75 Passive Component Tolerance (PCT) : 1 Power Rating (WATT) : .2 Resistance Class : Up to 1kω Resistance Value (OHM) : 20 Industry Standards Industry Standard : AEC-Q200 Qualified Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Taped & Reeled Product Type Features Climatic Category Code : 55/155/42 Element Type : Thick Film Package Size Code : 0603 Preferred E-Series Values : E96 Resistor Type : Anti-Sulphur Pulse Withstanding Resistor Shelf Life : 1 Year Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder Termination Finish Method : Electro Plated Termination Plating Finish : Matte Termination Plating Material : Tin (Sn) Usage Conditions Operating Temperature Range (DEGC) : -55 - 155 Temperature Coefficient (PPMC) : ±100

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : .45 MM  [.018 INCH ]
  • Product Length : 1.6 MM  [.063 INCH ]
  • Product Width : .8 MM  [.031 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 75
  • Passive Component Tolerance (PCT) : 1
  • Power Rating (WATT) : .2
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 20

Industry Standards


  • Industry Standard : AEC-Q200 Qualified
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Climatic Category Code : 55/155/42
  • Element Type : Thick Film
  • Package Size Code : 0603
  • Preferred E-Series Values : E96
  • Resistor Type : Anti-Sulphur Pulse Withstanding Resistor
  • Shelf Life : 1 Year

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder
  • Termination Finish Method : Electro Plated
  • Termination Plating Finish : Matte
  • Termination Plating Material : Tin (Sn)

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 155
  • Temperature Coefficient (PPMC) : ±100
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Resistors
Product Number 72225-4
Product Name Surface Mount Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers