TE Connectivity Hook Up Wire 721387-000

Description
Body Features Conductor Stranding : High Strand Count Conductor Hook Up Wire Conductor Material : Silver-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : White Configuration Features Number of Conductors : 1 Number of Strands : 154 Dimensions Cable Insulation Thickness (INCH) : .004 Conductor Diameter : .97 MM  [.038 INCH ] Overall Outside Diameter : 1.47 MM  [.058 INCH ] Strand Size (AWG) : 42 Wire Diameter : 1.47 MM  [.058 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Operation/Applicatio n Wire Class : Medium Weight Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 80 Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Conductor Stranding : High Strand Count Conductor Hook Up Wire Conductor Material : Silver-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : White Configuration Features Number of Conductors : 1 Number of Strands : 154 Dimensions Cable Insulation Thickness (INCH) : .004 Conductor Diameter : .97 MM  [.038 INCH ] Overall Outside Diameter : 1.47 MM  [.058 INCH ] Strand Size (AWG) : 42 Wire Diameter : 1.47 MM  [.058 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Operation/Applicatio n Wire Class : Medium Weight Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 80 Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 721387-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
721387-000
Hook Up Wire 721387-000
Body Features Conductor Stranding : High Strand Count Conductor Hook Up Wire Conductor Material : Silver-Coated Copper Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer Hook Up Wire Wire Color : White Configuration Features Number of Conductors : 1 Number of Strands : 154 Dimensions Cable Insulation Thickness (INCH) : .004 Conductor Diameter : .97 MM  [.038 INCH ] Overall Outside Diameter : 1.47 MM  [.058 INCH ] Strand Size (AWG) : 42 Wire Diameter : 1.47 MM  [.058 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 600 Operation/Applicatio n Wire Class : Medium Weight Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 80 Product Classification : Wire - Spec 80 (FlexLine) Product Type : Wire Wall Type : Single Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Conductor Stranding : High Strand Count Conductor
  • Hook Up Wire Conductor Material : Silver-Coated Copper
  • Hook Up Wire Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Hook Up Wire Wire Color : White

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 154

Dimensions


  • Cable Insulation Thickness (INCH) : .004
  • Conductor Diameter : .97 MM  [.038 INCH ]
  • Overall Outside Diameter : 1.47 MM  [.058 INCH ]
  • Strand Size (AWG) : 42
  • Wire Diameter : 1.47 MM  [.058 INCH ]
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 600

Operation/Application


  • Wire Class : Medium Weight

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 80
  • Product Classification : Wire - Spec 80 (FlexLine)
  • Product Type : Wire
  • Wall Type : Single

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now
Swedesboro, NJ, United States
55 Wire

55 Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 721387-000 721387-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 012003-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 188003-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 14 AWG
View Details
Hook Up Wire - 0059393001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 24 AWG
View Details
Primary Wire - 1296403001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details