TE Connectivity Power Cable Terminations 721379-000

Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 600 - 1000 Electrical Characteristics Voltage Class (KV) : 20/35 27/35 Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : IEEE 404 Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Copper Tape Installation Technology : Heat Shrink
Request a Quote Datasheet
Description
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 600 - 1000 Electrical Characteristics Voltage Class (KV) : 20/35 27/35 Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : IEEE 404 Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Copper Tape Installation Technology : Heat Shrink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 721379-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
721379-000
Power Cable Terminations 721379-000
Body Features Insulation Material : Polymeric Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Range (AWGKC) : 600 - 1000 Electrical Characteristics Voltage Class (KV) : 20/35 27/35 Housing Features Armoring Material : No Industry Standards Compatible With Approved Standards Products : IEEE 404 Other Installation Instruction : English Packaging Features Packaging Quantity : 1 Product Availability Product Availability : Americas Product Type Features Cable Shield Style : Copper Tape Installation Technology : Heat Shrink

Body Features


  • Insulation Material : Polymeric

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Range (AWGKC) : 600 - 1000

Electrical Characteristics


  • Voltage Class (KV) : 20/35 27/35

Housing Features


  • Armoring Material : No

Industry Standards


  • Compatible With Approved Standards Products : IEEE 404

Other


  • Installation Instruction : English

Packaging Features


  • Packaging Quantity : 1

Product Availability


  • Product Availability : Americas

Product Type Features


  • Cable Shield Style : Copper Tape
  • Installation Technology : Heat Shrink
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 721379-000
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Terminators - 066171-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
SolderSleeve Shield Terminators - 138553N001 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 322434-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 327902-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details