TE Connectivity Connector Backshells 720869-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ] Product Length : 45 MM  [1.77 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS27468, MS27472, MS27652, MS27661, MS27467, MS27484, MS27656, MS27480, MS27481, MS27473, MS27653, MS27497, MS24266, MS27474, MS27665, MS27479 Operation/Applicatio n Compatible With Connector Shell Size : 25, 24 Other Entry Size Code : 14 TE Connector Interface Code : 41 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ] Product Length : 45 MM  [1.77 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS27468, MS27472, MS27652, MS27661, MS27467, MS27484, MS27656, MS27480, MS27481, MS27473, MS27653, MS27497, MS24266, MS27474, MS27665, MS27479 Operation/Applicatio n Compatible With Connector Shell Size : 25, 24 Other Entry Size Code : 14 TE Connector Interface Code : 41 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 720869-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
720869-000
Connector Backshells 720869-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ] Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ] Product Length : 45 MM  [1.77 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : MS27468, MS27472, MS27652, MS27661, MS27467, MS27484, MS27656, MS27480, MS27481, MS27473, MS27653, MS27497, MS24266, MS27474, MS27665, MS27479 Operation/Applicatio n Compatible With Connector Shell Size : 25, 24 Other Entry Size Code : 14 TE Connector Interface Code : 41 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR14AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 22.2 MM  [.01 - .88 INCH ]
  • Compatible Cable Diameter Range : 11.1 - 17.8 MM  [.438 - .7 INCH ]
  • Product Length : 45 MM  [1.77 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : MS27468, MS27472, MS27652, MS27661, MS27467, MS27484, MS27656, MS27480, MS27481, MS27473, MS27653, MS27497, MS24266, MS27474, MS27665, MS27479

Operation/Application


  • Compatible With Connector Shell Size : 25, 24

Other


  • Entry Size Code : 14
  • TE Connector Interface Code : 41

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR14AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet
202C642-71/42-0 Raychem - Te Connectivity - 36AC8145 - Newark, An Avnet Company
Chicago, IL, United States
202C642-71/42-0 Raychem - Te Connectivity
36AC8145
202C642-71/42-0 Raychem - Te Connectivity 36AC8145
202C642-71/42-0

202C642-71/42-0

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 720869-000 36AC8145
Product Name Connector Backshells 202C642-71/42-0 Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products