TE Connectivity Hand Crimping Tools 720725-1

Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 720725-1 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
720725-1
Hand Crimping Tools 720725-1
Other Crimp Form-Wire Barrel Type : Open Barrel - F Crimp Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : Double Action Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Open Barrel - F Crimp
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Battery, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : Double Action Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - 720725-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
720725-1-ND
Crimpers, Applicators, Presses 720725-1-ND
Hand Crimper Tool Quick Connects Terminals

Hand Crimper Tool Quick Connects Terminals

Buy Now Datasheet
Double Action Crimp Tool, Amp Kk Terminals; Crimp Tool Type Amp Te Connectivity - 73C0579 - Newark, An Avnet Company
Chicago, IL, United States
Double Action Crimp Tool, Amp Kk Terminals; Crimp Tool Type Amp Te Connectivity
73C0579
Double Action Crimp Tool, Amp Kk Terminals; Crimp Tool Type Amp Te Connectivity 73C0579
DOUBLE ACTION CRIMP TOOL, AMP KK TERMINALS; Crimp Tool Type:Ratchet; For Use With:AMP 250 Series 18-14AWG Faston Contacts; Product Range:Te Connectivity / Amp 720; Crimp Size:18AWG to 14AWG RoHS Compliant: Yes

DOUBLE ACTION CRIMP TOOL, AMP KK TERMINALS; Crimp Tool Type:Ratchet; For Use With:AMP 250 Series 18-14AWG Faston Contacts; Product Range:Te Connectivity / Amp 720; Crimp Size:18AWG to 14AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Hand Tool, Ratchet, 18-14Awg Terminal; Crimp Tool Type Te Connectivity - 49AC5974 - Newark, An Avnet Company
Chicago, IL, United States
Hand Tool, Ratchet, 18-14Awg Terminal; Crimp Tool Type Te Connectivity
49AC5974
Hand Tool, Ratchet, 18-14Awg Terminal; Crimp Tool Type Te Connectivity 49AC5974
HAND TOOL, RATCHET, 18-14AWG TERMINAL; Crimp Tool Type:Ratchet; For Use With:AMP 18-14 AWG Terminals; Product Range:CERTI-CRIMP Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

HAND TOOL, RATCHET, 18-14AWG TERMINAL; Crimp Tool Type:Ratchet; For Use With:AMP 18-14 AWG Terminals; Product Range:CERTI-CRIMP Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 720725-1 720725-1-ND 73C0579
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Double Action Crimp Tool, Amp Kk Terminals; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Quick Connects Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1213077-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803193-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803453-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803199-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details