Body Features Cable Color : White Cable Shield Size (AWG) : 38 Conductor Material : Silver-Coated Ultra Hi-Strength Copper Alloy Shield Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Modified ETFE Wire Color (Base) : Blue Wire Color (Stripe) : White
Configuration Features Number of Conductors : 3
Dimensions Conductor Insulation Diameter : .83 MM [.033 INCH ] Outside Cable Diameter : 2.54 MM [.1 INCH ] Wire Size (AWG) : 26
Electrical Characteristics Voltage Rating (V) : 600
Operation/Applicatio
n Shielded : Yes
Other Wire Source : United Kingdom
Product Type Features Cable Style : Twisted Triple Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable
Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Body Features
- Cable Color : White
- Cable Shield Size (AWG) : 38
- Conductor Material : Silver-Coated Ultra Hi-Strength Copper Alloy
- Shield Material : Silver-Coated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
- Wire Color (Base) : Blue
- Wire Color (Stripe) : White
Configuration Features
Dimensions
- Conductor Insulation Diameter : .83 MM [.033 INCH ]
- Outside Cable Diameter : 2.54 MM [.1 INCH ]
- Wire Size (AWG) : 26
Electrical Characteristics
Operation/Application
Other
- Wire Source : United Kingdom
Product Type Features
- Cable Style : Twisted Triple
- Product Classification : High Performance - Spec 44, 55 & RCW
- Product Type : Cable
Usage Conditions
- Cable Type : Spec 55
- Operating Temperature Range (DEGC) : -65 - 200