TE Connectivity Compression Connectors 719923-1

Description
Body Features Compatible Conductor Material : Aluminum Palm Terminal Material : Copper Primary Product Material : Copper, Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 9 MM  [.354 INCH ] Barrel Outside Diameter : 20 MM  [.787 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 50 Compatible Conductor Range (AWGKC) : 1/0 - 1/0 Palm Hole Diameter : 12.8 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class A Requirements, IEC 61238-1 Class A Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Europe, Middle East & Africa, Americas Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Palm Terminal Material : Copper Primary Product Material : Copper, Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 9 MM  [.354 INCH ] Barrel Outside Diameter : 20 MM  [.787 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 50 Compatible Conductor Range (AWGKC) : 1/0 - 1/0 Palm Hole Diameter : 12.8 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class A Requirements, IEC 61238-1 Class A Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Europe, Middle East & Africa, Americas Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 719923-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
719923-1
Compression Connectors 719923-1
Body Features Compatible Conductor Material : Aluminum Palm Terminal Material : Copper Primary Product Material : Copper, Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 9 MM  [.354 INCH ] Barrel Outside Diameter : 20 MM  [.787 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 50 Compatible Conductor Range (AWGKC) : 1/0 - 1/0 Palm Hole Diameter : 12.8 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class A Requirements, IEC 61238-1 Class A Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Europe, Middle East & Africa, Americas Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Aluminum
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper, Aluminum

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Deep Step Indentation Crimp

Dimensions


  • Barrel Inside Diameter : 9 MM  [.354 INCH ]
  • Barrel Outside Diameter : 20 MM  [.787 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 50
  • Compatible Conductor Range (AWGKC) : 1/0 - 1/0
  • Palm Hole Diameter : 12.8

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class A Requirements, IEC 61238-1 Class A

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Europe, Middle East & Africa, Americas

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 719923-1
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products