TE Connectivity Insulating Connectors 719820-1

Description
Body Features Product Weight : 85 G  [2.99 OZ ] Dimensions Compatible Conductor Cross-Section Range - Main (MMSQ) : 4 - 35 Compatible With Wire Insulation Thickness (Max) : 2 MM  [.079 INCH ] Shear Head Size (Across Flats) (MM) : 13 Electrical Characteristics Connection Under Load (90A Max) : No Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 020 Mechanical Attachment Shear Head Breaking Torque (NEWTM) : 10 Operation/Applicatio n Power Component Application Type : Overhead Power Component Connection Type : Insulated Service Line Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, China, Asia Product Type Features Installation Technology : Piercing on Both Sides Insulating Connector Product Type : Bolted Pre-Insulated Sleeve
Request a Quote Datasheet
Description
Body Features Product Weight : 85 G  [2.99 OZ ] Dimensions Compatible Conductor Cross-Section Range - Main (MMSQ) : 4 - 35 Compatible With Wire Insulation Thickness (Max) : 2 MM  [.079 INCH ] Shear Head Size (Across Flats) (MM) : 13 Electrical Characteristics Connection Under Load (90A Max) : No Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 020 Mechanical Attachment Shear Head Breaking Torque (NEWTM) : 10 Operation/Applicatio n Power Component Application Type : Overhead Power Component Connection Type : Insulated Service Line Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, China, Asia Product Type Features Installation Technology : Piercing on Both Sides Insulating Connector Product Type : Bolted Pre-Insulated Sleeve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulating Connectors - 719820-1 - TE Connectivity
Berwyn, PA, United States
Insulating Connectors
719820-1
Insulating Connectors 719820-1
Body Features Product Weight : 85 G  [2.99 OZ ] Dimensions Compatible Conductor Cross-Section Range - Main (MMSQ) : 4 - 35 Compatible With Wire Insulation Thickness (Max) : 2 MM  [.079 INCH ] Shear Head Size (Across Flats) (MM) : 13 Electrical Characteristics Connection Under Load (90A Max) : No Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : NFC 33 020 Mechanical Attachment Shear Head Breaking Torque (NEWTM) : 10 Operation/Applicatio n Power Component Application Type : Overhead Power Component Connection Type : Insulated Service Line Packaging Features Packaging Quantity : 10 Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, China, Asia Product Type Features Installation Technology : Piercing on Both Sides Insulating Connector Product Type : Bolted Pre-Insulated Sleeve

Body Features


  • Product Weight : 85 G  [2.99 OZ ]

Dimensions


  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 4 - 35
  • Compatible With Wire Insulation Thickness (Max) : 2 MM  [.079 INCH ]
  • Shear Head Size (Across Flats) (MM) : 13

Electrical Characteristics


  • Connection Under Load (90A Max) : No
  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : NFC 33 020

Mechanical Attachment


  • Shear Head Breaking Torque (NEWTM) : 10

Operation/Application


  • Power Component Application Type : Overhead
  • Power Component Connection Type : Insulated Service Line

Packaging Features


  • Packaging Quantity : 10

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, China, Asia

Product Type Features


  • Installation Technology : Piercing on Both Sides
  • Insulating Connector Product Type : Bolted Pre-Insulated Sleeve
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 719820-1
Product Name Insulating Connectors
Mounting Piercing on Both Sides
Unlock Full Specs
to access all available technical data

Similar Products