Body Features Product Weight : 85 G [2.99 OZ ]
Dimensions Compatible Conductor Cross-Section Range - Main (MMSQ) : 4 - 35 Compatible With Wire Insulation Thickness (Max) : 2 MM [.079 INCH ] Shear Head Size (Across Flats) (MM) : 13
Electrical Characteristics Connection Under Load (90A Max) : Yes Current Rating (AMP) : 90 Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : NFC 33 020
Mechanical Attachment Shear Head Breaking Torque (NEWTM) : 10
Operation/Applicatio
n Power Component Application Type : Overhead Power Component Connection Type : Insulated Service Line
Packaging Features Packaging Quantity : 10
Product Availability Product Availability : China, Americas, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands
Product Type Features Installation Technology : Piercing on One Side & Stripping on Other Side Insulating Connector Product Type : Bolted Pre-Insulated Sleeve
Body Features
- Product Weight : 85 G [2.99 OZ ]
Dimensions
- Compatible Conductor Cross-Section Range - Main (MMSQ) : 4 - 35
- Compatible With Wire Insulation Thickness (Max) : 2 MM [.079 INCH ]
- Shear Head Size (Across Flats) (MM) : 13
Electrical Characteristics
- Connection Under Load (90A Max) : Yes
- Current Rating (AMP) : 90
- Voltage Class (KV) : ≤ 1
Industry Standards
- Compatible With Approved Standards Products : NFC 33 020
Mechanical Attachment
- Shear Head Breaking Torque (NEWTM) : 10
Operation/Application
- Power Component Application Type : Overhead
- Power Component Connection Type : Insulated Service Line
Packaging Features
Product Availability
- Product Availability : China, Americas, Europe, Middle East & Africa, Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Installation Technology : Piercing on One Side & Stripping on Other Side
- Insulating Connector Product Type : Bolted Pre-Insulated Sleeve