TE Connectivity Compression Connectors 719782-1

Description
Body Features Compatible Conductor Material : Aluminum Palm Terminal Material : Copper Primary Product Material : Copper, Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 13.7 MM  [.539 INCH ] Barrel Outside Diameter : 25 MM  [.984 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 120 Compatible Conductor Range (AWGKC) : 250 - 250 Palm Hole Diameter : 12.8 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class A Requirements, IEC 61238-1 Class A Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Americas, Europe, Middle East & Africa Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Palm Terminal Material : Copper Primary Product Material : Copper, Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 13.7 MM  [.539 INCH ] Barrel Outside Diameter : 25 MM  [.984 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 120 Compatible Conductor Range (AWGKC) : 250 - 250 Palm Hole Diameter : 12.8 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class A Requirements, IEC 61238-1 Class A Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Americas, Europe, Middle East & Africa Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 719782-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
719782-1
Compression Connectors 719782-1
Body Features Compatible Conductor Material : Aluminum Palm Terminal Material : Copper Primary Product Material : Copper, Aluminum Configuration Features Number of Holes : 1 Contact Features Crimp Type : Deep Step Indentation Crimp Dimensions Barrel Inside Diameter : 13.7 MM  [.539 INCH ] Barrel Outside Diameter : 25 MM  [.984 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 120 Compatible Conductor Range (AWGKC) : 250 - 250 Palm Hole Diameter : 12.8 Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class A Requirements, IEC 61238-1 Class A Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Americas, Europe, Middle East & Africa Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Aluminum
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper, Aluminum

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Deep Step Indentation Crimp

Dimensions


  • Barrel Inside Diameter : 13.7 MM  [.539 INCH ]
  • Barrel Outside Diameter : 25 MM  [.984 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 120
  • Compatible Conductor Range (AWGKC) : 250 - 250
  • Palm Hole Diameter : 12.8

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : Designed to Meet NFC 63-061 Class A Requirements, IEC 61238-1 Class A

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Outdoor, Indoor

Product Availability


  • Product Availability : Americas, Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 719782-1
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products