TE Connectivity Twisted Pair Cable 7188283001

Description
Body Features Cable Configuration : Twisted Pair Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color : Blue, Red Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Overall Outside Diameter : 3.18 MM  [.124 INCH ] Strand Size (AWG) : 32 Wire Diameter : .06 MM  [.062 INCH ] Wire Size (AWG) : 20 Wire Size (CMA) : 1.57 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 1000 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Cable Configuration : Twisted Pair Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color : Blue, Red Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Overall Outside Diameter : 3.18 MM  [.124 INCH ] Strand Size (AWG) : 32 Wire Diameter : .06 MM  [.062 INCH ] Wire Size (AWG) : 20 Wire Size (CMA) : 1.57 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 1000 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 7188283001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
7188283001
Twisted Pair Cable 7188283001
Body Features Cable Configuration : Twisted Pair Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color : Blue, Red Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Overall Outside Diameter : 3.18 MM  [.124 INCH ] Strand Size (AWG) : 32 Wire Diameter : .06 MM  [.062 INCH ] Wire Size (AWG) : 20 Wire Size (CMA) : 1.57 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 1000 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Cable Configuration : Twisted Pair
  • Twisted Pair Cable Conductor Material : Tin-Coated Copper
  • Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color : Blue, Red

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Overall Outside Diameter : 3.18 MM  [.124 INCH ]
  • Strand Size (AWG) : 32
  • Wire Diameter : .06 MM  [.062 INCH ]
  • Wire Size (AWG) : 20
  • Wire Size (CMA) : 1.57

Electrical Characteristics


  • Twisted Pair Cable Voltage Rating (VAC) : 1000

Product Type Features


  • Cable Style : Primary
  • Product Classification : Cable - High Performance - Spec 44, 55 and RCW
  • Product Type : Cable
  • Twisted Pair Cable Type : Spec 44

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 7188283001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 138595-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Power Cable - 0594753001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 048777-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Multiple Conductor Cables - 484-100G1121-3.00-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
View Details