TE ConnectivityCable Transitions & Breakouts715820-000
Description
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4
Dimensions Inside Diameter Range (Body) : 6.6 - 19.8 MM [.26 - .78 INCH ] Inside Diameter Range (Leg 1) : 6.6 - 13.2 MM [.26 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.6 - 13.2 MM [.26 - .52 INCH ] Inside Diameter Range (Leg 3) : 6.6 - 13.2 MM [.26 - .52 INCH ]
Operation/Applicatio
n Mechanical Resistance : Flexing
Other Adhesive Code : 42 Molded Part Shape Code : 462A Size Code : 421
Product Type Features Molded Part Shape : Y Shape
Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4
Dimensions Inside Diameter Range (Body) : 6.6 - 19.8 MM [.26 - .78 INCH ] Inside Diameter Range (Leg 1) : 6.6 - 13.2 MM [.26 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.6 - 13.2 MM [.26 - .52 INCH ] Inside Diameter Range (Leg 3) : 6.6 - 13.2 MM [.26 - .52 INCH ]
Operation/Applicatio
n Mechanical Resistance : Flexing
Other Adhesive Code : 42 Molded Part Shape Code : 462A Size Code : 421
Product Type Features Molded Part Shape : Y Shape
Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Body Features Material Code : 71 Material Systems Code : 10 Primary Product Material : Semi-Rigid Modified Polyolefin
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4
Dimensions Inside Diameter Range (Body) : 6.6 - 19.8 MM [.26 - .78 INCH ] Inside Diameter Range (Leg 1) : 6.6 - 13.2 MM [.26 - .52 INCH ] Inside Diameter Range (Leg 2) : 6.6 - 13.2 MM [.26 - .52 INCH ] Inside Diameter Range (Leg 3) : 6.6 - 13.2 MM [.26 - .52 INCH ]
Operation/Applicatio
n Mechanical Resistance : Flexing
Other Adhesive Code : 42 Molded Part Shape Code : 462A Size Code : 421
Product Type Features Molded Part Shape : Y Shape
Usage Conditions Flammability Performance : Flame-Retardant Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Body Features
Material Code : 71
Material Systems Code : 10
Primary Product Material : Semi-Rigid Modified Polyolefin
Configuration Features
Adhesive Requirement : Adhesive Precoat
Number of Branches : 4
Dimensions
Inside Diameter Range (Body) : 6.6 - 19.8 MM [.26 - .78 INCH ]
Inside Diameter Range (Leg 1) : 6.6 - 13.2 MM [.26 - .52 INCH ]
Inside Diameter Range (Leg 2) : 6.6 - 13.2 MM [.26 - .52 INCH ]
Inside Diameter Range (Leg 3) : 6.6 - 13.2 MM [.26 - .52 INCH ]
Operation/Application
Mechanical Resistance : Flexing
Other
Adhesive Code : 42
Molded Part Shape Code : 462A
Size Code : 421
Product Type Features
Molded Part Shape : Y Shape
Usage Conditions
Flammability Performance : Flame-Retardant
Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
Resistance Protection : Long-Term Fluid Exposure at High Temperatures