Body Features Cable Color : White, White Cable Shield Size (AWG) : 38 Conductor Material : Tin-Coated Copper Shield Material : Tin-Plated Copper Wire Color (Base) : Black, White Wire Color (Stripe) : White
Configuration Features Number of Conductors : 2
Dimensions Conductor Insulation Diameter : 1.16 MM [.046 INCH ] Outside Cable Diameter : 3.91 MM [.154 INCH ] Wire Size (AWG) : 22
Electrical Characteristics Voltage Rating (V) : 600
Other Wire Source : United States
Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable
Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 150
Body Features
- Cable Color : White, White
- Cable Shield Size (AWG) : 38
- Conductor Material : Tin-Coated Copper
- Shield Material : Tin-Plated Copper
- Wire Color (Base) : Black, White
- Wire Color (Stripe) : White
Configuration Features
Dimensions
- Conductor Insulation Diameter : 1.16 MM [.046 INCH ]
- Outside Cable Diameter : 3.91 MM [.154 INCH ]
- Wire Size (AWG) : 22
Electrical Characteristics
Other
- Wire Source : United States
Product Type Features
- Cable Style : Round Braided Shielded & Jacketed
- Product Classification : High Performance - Spec 44, 55 & RCW
- Product Type : Cable
Usage Conditions
- Cable Type : Spec 55
- Operating Temperature Range (DEGC) : -65 - 150