TE Connectivity Plug & Play Accelerometers 7131A-0500-03

Description
Body Features Material : Titanium Number of Axes : 3 Weight : 6 G  [.21 OZ ] Configuration Features Electrical Connection : 4-Pin Connector Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Adhesive Other Acceleration Range (±) (GFORCE) : 500 Nonlinearity (PCTFSO) : ±1 Sensitivity : 10 mV/g Product Type Features Accelerometer Type : IEPE Plug & Play Accelerometer Sensor Type : AC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Material : Titanium Number of Axes : 3 Weight : 6 G  [.21 OZ ] Configuration Features Electrical Connection : 4-Pin Connector Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Adhesive Other Acceleration Range (±) (GFORCE) : 500 Nonlinearity (PCTFSO) : ±1 Sensitivity : 10 mV/g Product Type Features Accelerometer Type : IEPE Plug & Play Accelerometer Sensor Type : AC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 7131A-0500-03 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
7131A-0500-03
Plug & Play Accelerometers 7131A-0500-03
Body Features Material : Titanium Number of Axes : 3 Weight : 6 G  [.21 OZ ] Configuration Features Electrical Connection : 4-Pin Connector Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Adhesive Other Acceleration Range (±) (GFORCE) : 500 Nonlinearity (PCTFSO) : ±1 Sensitivity : 10 mV/g Product Type Features Accelerometer Type : IEPE Plug & Play Accelerometer Sensor Type : AC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Material : Titanium
  • Number of Axes : 3
  • Weight : 6 G  [.21 OZ ]

Configuration Features


  • Electrical Connection : 4-Pin Connector

Electrical Characteristics


  • Excitation Current (MAMP) : 2 - 10
  • Excitation Voltage (VDC) : 18 - 30
  • Full Scale Output Voltage (VDC) : ±5

Mechanical Attachment


  • Plug & Play Accelerometer Mounting Type : Adhesive

Other


  • Acceleration Range (±) (GFORCE) : 500
  • Nonlinearity (PCTFSO) : ±1
  • Sensitivity : 10 mV/g

Product Type Features


  • Accelerometer Type : IEPE
  • Plug & Play Accelerometer Sensor Type : AC Response Plug & Play Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 1 to 8000

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 7131A-0500-03
Product Name Plug & Play Accelerometers
Acceleration 500 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20008809-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 300 Hz
Sensor Technology MEMS
View Details
2 suppliers
Vibration Sensors - 20025127-30 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Plug & Play Accelerometers - 13203CC-2446 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 800 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 13201A-2410 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details