TE Connectivity Plug & Play Accelerometers 7131A-0050

Description
Body Features Material : Titanium Number of Axes : 3 Weight : 6 G  [.21 OZ ] Configuration Features Electrical Connection : 4-Pin Connector Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Adhesive Other Acceleration Range (±) (GFORCE) : 50 Nonlinearity (PCTFSO) : ±1 Sensitivity : 100 mV/g Product Type Features Accelerometer Type : IEPE Plug & Play Accelerometer Sensor Type : AC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 2.5-8000 to 0.5-11000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Material : Titanium Number of Axes : 3 Weight : 6 G  [.21 OZ ] Configuration Features Electrical Connection : 4-Pin Connector Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Adhesive Other Acceleration Range (±) (GFORCE) : 50 Nonlinearity (PCTFSO) : ±1 Sensitivity : 100 mV/g Product Type Features Accelerometer Type : IEPE Plug & Play Accelerometer Sensor Type : AC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 2.5-8000 to 0.5-11000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 7131A-0050 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
7131A-0050
Plug & Play Accelerometers 7131A-0050
Body Features Material : Titanium Number of Axes : 3 Weight : 6 G  [.21 OZ ] Configuration Features Electrical Connection : 4-Pin Connector Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Adhesive Other Acceleration Range (±) (GFORCE) : 50 Nonlinearity (PCTFSO) : ±1 Sensitivity : 100 mV/g Product Type Features Accelerometer Type : IEPE Plug & Play Accelerometer Sensor Type : AC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 2.5-8000 to 0.5-11000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Material : Titanium
  • Number of Axes : 3
  • Weight : 6 G  [.21 OZ ]

Configuration Features


  • Electrical Connection : 4-Pin Connector

Electrical Characteristics


  • Excitation Current (MAMP) : 2 - 10
  • Excitation Voltage (VDC) : 18 - 30
  • Full Scale Output Voltage (VDC) : ±5

Mechanical Attachment


  • Plug & Play Accelerometer Mounting Type : Adhesive

Other


  • Acceleration Range (±) (GFORCE) : 50
  • Nonlinearity (PCTFSO) : ±1
  • Sensitivity : 100 mV/g

Product Type Features


  • Accelerometer Type : IEPE
  • Plug & Play Accelerometer Sensor Type : AC Response Plug & Play Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 2.5-8000 to 0.5-11000

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 7131A-0050
Product Name Plug & Play Accelerometers
Acceleration 50 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10218797-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 0.0 to 1900 Hz
Sensor Technology MEMS
View Details
Embedded Accelerometers - 20003748-00 - TE Connectivity
Specs
Acceleration 20 g
Frequency Range 1 to 8000 Hz
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Plug & Play Accelerometers - 10202378-00 - TE Connectivity
Specs
Acceleration 20 g
Frequency Range 0.0 to 200 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20020099-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 2800 Hz
Sensor Technology MEMS
View Details