Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Sector Primary Product Material : Aluminum Alloy
Configuration Features Number of Bolts : 2
Dimensions Bolt Head Size (Across Flats) (MM) : 5 Compatible Conductor Cross-Section Range - Main (MMSQ) : 95 - 240
Industry Standards Compatible With Approved Standards Products : NFC 63061
Operation/Applicatio
n Mechanical Connector Product Type : Branch Connector Power Component Application Type : Outdoor Use, Indoor Use
Other Conductor Gauge Type : Metric
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Installation Technology : Bolted
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Sector Primary Product Material : Aluminum Alloy
Configuration Features Number of Bolts : 2
Dimensions Bolt Head Size (Across Flats) (MM) : 5 Compatible Conductor Cross-Section Range - Main (MMSQ) : 95 - 240
Industry Standards Compatible With Approved Standards Products : NFC 63061
Operation/Applicatio
n Mechanical Connector Product Type : Branch Connector Power Component Application Type : Outdoor Use, Indoor Use
Other Conductor Gauge Type : Metric
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Installation Technology : Bolted
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Stranded, Sector Primary Product Material : Aluminum Alloy
Configuration Features Number of Bolts : 2
Dimensions Bolt Head Size (Across Flats) (MM) : 5 Compatible Conductor Cross-Section Range - Main (MMSQ) : 95 - 240
Industry Standards Compatible With Approved Standards Products : NFC 63061
Operation/Applicatio
n Mechanical Connector Product Type : Branch Connector Power Component Application Type : Outdoor Use, Indoor Use
Other Conductor Gauge Type : Metric
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Installation Technology : Bolted
Body Features
Compatible Conductor Material : Copper, Aluminum
Conductor Type : Stranded, Sector
Primary Product Material : Aluminum Alloy
Configuration Features
Number of Bolts : 2
Dimensions
Bolt Head Size (Across Flats) (MM) : 5
Compatible Conductor Cross-Section Range - Main (MMSQ) : 95 - 240
Industry Standards
Compatible With Approved Standards Products : NFC 63061
Operation/Application
Mechanical Connector Product Type : Branch Connector
Power Component Application Type : Outdoor Use, Indoor Use
Other
Conductor Gauge Type : Metric
Product Availability
Product Availability : Europe, Middle East & Africa