TE Connectivity Data Bus Connectors 711551-000

Description
Mechanical Attachment Polarization Code : C Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet
Description
Mechanical Attachment Polarization Code : C Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Bus Connectors - 711551-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Connectors
711551-000
Data Bus Connectors 711551-000
Mechanical Attachment Polarization Code : C Product Type Features Data Bus Connector Style : Bayonet Data Bus Connector Type : Jack Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ]

Mechanical Attachment


  • Polarization Code : C

Product Type Features


  • Data Bus Connector Style : Bayonet
  • Data Bus Connector Type : Jack

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Data Bus Components
711551-000
Data Bus Components 711551-000
Data Bus Components

Data Bus Components

Buy Now
Dk-621-0438 Raychem - Te Connectivity - 36AC8134 - Newark, An Avnet Company
Chicago, IL, United States
Dk-621-0438 Raychem - Te Connectivity
36AC8134
Dk-621-0438 Raychem - Te Connectivity 36AC8134
DK-621-0438

DK-621-0438

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 711551-000 711551-000 36AC8134
Product Name Data Bus Connectors Data Bus Components Dk-621-0438 Raychem - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1508-1248-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
3 suppliers
Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details