TE Connectivity Vibration Sensors 7114A-0010

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 19 G  [.665 OZ ] Configuration Features Electrical Connection : 10-32 Coaxial Connector Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage Range (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Industry Standards IP Rating : IP67 Mechanical Attachment Sensor Mount Type : Stud Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 10 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 500 Product Type Features Accelerometer Type : IEPE Sensor Package : Plug & Play Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 1 to 6000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 19 G  [.665 OZ ] Configuration Features Electrical Connection : 10-32 Coaxial Connector Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage Range (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Industry Standards IP Rating : IP67 Mechanical Attachment Sensor Mount Type : Stud Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 10 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 500 Product Type Features Accelerometer Type : IEPE Sensor Package : Plug & Play Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 1 to 6000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 7114A-0010 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
7114A-0010
Vibration Sensors 7114A-0010
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Stainless Steel Product Weight : 19 G  [.665 OZ ] Configuration Features Electrical Connection : 10-32 Coaxial Connector Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage Range (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Industry Standards IP Rating : IP67 Mechanical Attachment Sensor Mount Type : Stud Operation/Applicatio n Output Current Type : AC Other Acceleration Range (±) (GFORCE) : 10 Non-Linearity (FSO) (PCT) : ±1 Sensitivity (MVG) : 500 Product Type Features Accelerometer Type : IEPE Sensor Package : Plug & Play Vibration Sensor Product Type : Piezoelectric Accelerometer Signal Characteristics Frequency Response (HZ) : 1 to 6000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Stainless Steel
  • Product Weight : 19 G  [.665 OZ ]

Configuration Features


  • Electrical Connection : 10-32 Coaxial Connector

Electrical Characteristics


  • Excitation Current (MAMP) : 2 - 10
  • Excitation Voltage Range (VDC) : 18 - 30
  • Full Scale Output Voltage (VDC) : ±5

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Sensor Mount Type : Stud

Operation/Application


  • Output Current Type : AC

Other


  • Acceleration Range (±) (GFORCE) : 10
  • Non-Linearity (FSO) (PCT) : ±1
  • Sensitivity (MVG) : 500

Product Type Features


  • Accelerometer Type : IEPE
  • Sensor Package : Plug & Play
  • Vibration Sensor Product Type : Piezoelectric Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 1 to 6000

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Accelerometers - 223-7114A-0010-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
223-7114A-0010-ND
Accelerometers 223-7114A-0010-ND
7114A ACCELEROMETER

7114A ACCELEROMETER

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Vibration Measurement Instruments and Vibration Analyzers Accelerometers
Product Number 7114A-0010 223-7114A-0010-ND
Product Name Vibration Sensors Accelerometers
Acceleration 10 g
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 10213715-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 4500 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10212720-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 1 to 1200 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20007019-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 1203-0050-394 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details