Body Features Port Material : 316 SS
Configuration Features Electrical Connection : 1/2 MNPT Conduit Fitting with Overmold Cable Seal Pressure Port/Fitting : Open Face
Dimensions Cable Length (FT) : 50
Electrical Characteristics Water-Level Sensor Supply Voltage (V) : 9 - 28
Operation/Applicatio
n Output/Span : 4 - 20 mA Pressure Range : 10 psi Proof Pressure Range : 2X FS Water-Level Sensor Accuracy : ± .5% FS
Other Sensor Options : None
Product Type Features Water-Level Sensor Style : Vented Gauge Water-Level Sensor Type : Analog Water Level Sensors
Usage Conditions Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]
Body Features
Configuration Features
- Electrical Connection : 1/2 MNPT Conduit Fitting with Overmold Cable Seal
- Pressure Port/Fitting : Open Face
Dimensions
Electrical Characteristics
- Water-Level Sensor Supply Voltage (V) : 9 - 28
Operation/Application
- Output/Span : 4 - 20 mA
- Pressure Range : 10 psi
- Proof Pressure Range : 2X FS
- Water-Level Sensor Accuracy : ± .5% FS
Other
Product Type Features
- Water-Level Sensor Style : Vented Gauge
- Water-Level Sensor Type : Analog Water Level Sensors
Usage Conditions
- Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]