Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Hexagonal or Indent Crimping
Dimensions Barrel Inside Diameter : 2.2 MM [.086 INCH ] Barrel Outside Diameter : 4 MM [.157 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 2.5 Compatible Conductor Range (AWGKC) : 13 - 13 Palm Hole Diameter : 4.3
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Installation Technology : Crimp
Body Features
- Compatible Conductor Material : Copper
- Compression Barrel Type : Standard
- Palm Terminal Material : Copper
- Primary Product Material : Copper
Configuration Features
Contact Features
- Crimp Type : Hexagonal or Indent Crimping
Dimensions
- Barrel Inside Diameter : 2.2 MM [.086 INCH ]
- Barrel Outside Diameter : 4 MM [.157 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 2.5
- Compatible Conductor Range (AWGKC) : 13 - 13
- Palm Hole Diameter : 4.3
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Indoor, Outdoor
Product Availability
- Product Availability : Europe, Middle East & Africa
Product Type Features
- Installation Technology : Crimp