TE Connectivity Compression Connectors 710971-1

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 1.8 MM  [.07 INCH ] Barrel Outside Diameter : 3.3 MM  [.129 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 1.5 Compatible Conductor Range (AWGKC) : 16 - 15 Palm Hole Diameter : 3 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 1.8 MM  [.07 INCH ] Barrel Outside Diameter : 3.3 MM  [.129 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 1.5 Compatible Conductor Range (AWGKC) : 16 - 15 Palm Hole Diameter : 3 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 710971-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
710971-1
Compression Connectors 710971-1
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 1.8 MM  [.07 INCH ] Barrel Outside Diameter : 3.3 MM  [.129 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 1.5 Compatible Conductor Range (AWGKC) : 16 - 15 Palm Hole Diameter : 3 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Hexagonal or Indent Crimping

Dimensions


  • Barrel Inside Diameter : 1.8 MM  [.07 INCH ]
  • Barrel Outside Diameter : 3.3 MM  [.129 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 1.5
  • Compatible Conductor Range (AWGKC) : 16 - 15
  • Palm Hole Diameter : 3

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Outdoor, Indoor

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet
Lugs - 2094-710971-1-ND - DigiKey
Thief River Falls, MN, United States
XCT 1,5-3

XCT 1,5-3

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 710971-1 2094-710971-1-ND
Product Name Compression Connectors Lugs
Mounting Crimp Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products