TE Connectivity Plug & Play Accelerometers 7108A-0500

Description
Body Features Number of Sensing Axes : 1 Primary Product Material : Stainless Steel Product Weight : 4 G  [.14 OZ ] Configuration Features Electrical Connection : 10-32 Coaxial Connector Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Mounting Type : Adhesive Other Acceleration Range (±) (GFORCE) : 500 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 100 Product Type Features Accelerometer Type : IEPE Vibration Sensor Type : AC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0.5-10000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Number of Sensing Axes : 1 Primary Product Material : Stainless Steel Product Weight : 4 G  [.14 OZ ] Configuration Features Electrical Connection : 10-32 Coaxial Connector Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Mounting Type : Adhesive Other Acceleration Range (±) (GFORCE) : 500 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 100 Product Type Features Accelerometer Type : IEPE Vibration Sensor Type : AC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0.5-10000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 7108A-0500 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
7108A-0500
Plug & Play Accelerometers 7108A-0500
Body Features Number of Sensing Axes : 1 Primary Product Material : Stainless Steel Product Weight : 4 G  [.14 OZ ] Configuration Features Electrical Connection : 10-32 Coaxial Connector Electrical Characteristics Excitation Current (MAMP) : 2 - 10 Excitation Voltage (VDC) : 18 - 30 Full Scale Output Voltage (VDC) : ±5 Mechanical Attachment Mounting Type : Adhesive Other Acceleration Range (±) (GFORCE) : 500 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 100 Product Type Features Accelerometer Type : IEPE Vibration Sensor Type : AC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0.5-10000 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Number of Sensing Axes : 1
  • Primary Product Material : Stainless Steel
  • Product Weight : 4 G  [.14 OZ ]

Configuration Features


  • Electrical Connection : 10-32 Coaxial Connector

Electrical Characteristics


  • Excitation Current (MAMP) : 2 - 10
  • Excitation Voltage (VDC) : 18 - 30
  • Full Scale Output Voltage (VDC) : ±5

Mechanical Attachment


  • Mounting Type : Adhesive

Other


  • Acceleration Range (±) (GFORCE) : 500
  • Nonlinearity (PCTFSO) : ±1
  • Sensitivity (MVG) : 100

Product Type Features


  • Accelerometer Type : IEPE
  • Vibration Sensor Type : AC Response Plug & Play Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0.5-10000

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 7108A-0500
Product Name Plug & Play Accelerometers
Acceleration 500 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20016178-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 0.0 to 4500 Hz
Sensor Technology MEMS
View Details
2 suppliers
Vibration Sensors - 20004608-00 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 10000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 1201F-0500-360 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
3 suppliers
Vibration Sensors - 11028817-00 - TE Connectivity
Specs
Acceleration 2500 g
Frequency Range 0.0 to 3000 Hz
Sensor Technology MEMS
View Details