TE Connectivity Compression Connectors 710028-5

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 11 MM  [.433 INCH ] Barrel Outside Diameter : 15 MM  [.59 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 70 Compatible Conductor Range (AWGKC) : 2/0 - 2/0 Palm Hole Diameter : 12.8 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 11 MM  [.433 INCH ] Barrel Outside Diameter : 15 MM  [.59 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 70 Compatible Conductor Range (AWGKC) : 2/0 - 2/0 Palm Hole Diameter : 12.8 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 710028-5 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
710028-5
Compression Connectors 710028-5
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 11 MM  [.433 INCH ] Barrel Outside Diameter : 15 MM  [.59 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 70 Compatible Conductor Range (AWGKC) : 2/0 - 2/0 Palm Hole Diameter : 12.8 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Hexagonal or Indent Crimping

Dimensions


  • Barrel Inside Diameter : 11 MM  [.433 INCH ]
  • Barrel Outside Diameter : 15 MM  [.59 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 70
  • Compatible Conductor Range (AWGKC) : 2/0 - 2/0
  • Palm Hole Diameter : 12.8

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Xct 70-12 Amp - Te Connectivity - 36AC8128 - Newark, An Avnet Company
Chicago, IL, United States
Xct 70-12 Amp - Te Connectivity
36AC8128
Xct 70-12 Amp - Te Connectivity 36AC8128
XCT 70-12

XCT 70-12

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 710028-5 710028-5 36AC8128
Product Name Compression Connectors Xct 70-12 Amp - Te Connectivity
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products