TE Connectivity Connector Backshells 70H2-21-10-1-B

Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 15.88 Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 21 Other Entry Size Code : 10 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 15.88 Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 21 Other Entry Size Code : 10 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 70H2-21-10-1-B - TE Connectivity
Berwyn, PA, United States
Connector Backshells
70H2-21-10-1-B
Connector Backshells 70H2-21-10-1-B
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 15.88 Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 21 Other Entry Size Code : 10 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided

Body Features


  • Primary Product Material : Aluminum Alloy

Dimensions


  • Cable Entry Diameter (MM) : 15.88

Housing Features


  • Body Orientation : 45°
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 21

Other


  • Entry Size Code : 10
  • TE Connector Interface Code : H

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Braided
Buy Now Datasheet
Backshells and Cable Clamps - 844-70H2-21-10-1-B-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
844-70H2-21-10-1-B-ND
Backshells and Cable Clamps 844-70H2-21-10-1-B-ND
70H2-21-10-1-B

70H2-21-10-1-B

Buy Now Datasheet
Connector Backshell - 70H2-21-10-1-B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
70H2-21-10-1-B
Connector Backshell 70H2-21-10-1-B
Other Screened, inc Magnaform and Multi

Other Screened, inc Magnaform and Multi

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70H2-21-10-1-B 844-70H2-21-10-1-B-ND 70H2-21-10-1-B
Product Name Connector Backshells Backshells and Cable Clamps Connector Backshell
Unlock Full Specs
to access all available technical data

Similar Products