TE Connectivity Connector Backshells 70H1-25-12-1-B

Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 19.05 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 25 Other Entry Size Code : 12 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 19.05 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 25 Other Entry Size Code : 12 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 70H1-25-12-1-B - TE Connectivity
Berwyn, PA, United States
Connector Backshells
70H1-25-12-1-B
Connector Backshells 70H1-25-12-1-B
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 19.05 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 25 Other Entry Size Code : 12 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided

Body Features


  • Primary Product Material : Aluminum Alloy

Dimensions


  • Cable Entry Diameter (MM) : 19.05

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 25

Other


  • Entry Size Code : 12
  • TE Connector Interface Code : H

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Braided
Buy Now Datasheet
Connector Backshell - 70H1-25-12-1-B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
70H1-25-12-1-B
Connector Backshell 70H1-25-12-1-B
Other Screened, inc Magnaform and Multi

Other Screened, inc Magnaform and Multi

Buy Now
Swedesboro, NJ, United States
Connector Backshell
70H1-25-12-1-B
Connector Backshell 70H1-25-12-1-B
backshells,

backshells,

Buy Now
Backshells and Cable Clamps - 844-70H1-25-12-1-B-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
844-70H1-25-12-1-B-ND
Backshells and Cable Clamps 844-70H1-25-12-1-B-ND
70H1-25-12-1-B

70H1-25-12-1-B

Buy Now Datasheet
Circular Connector Assemblies - 1111-70H1-25-12-1-B-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1111-70H1-25-12-1-B-ND
Circular Connector Assemblies 1111-70H1-25-12-1-B-ND
SCREENED BACKSHELLS & ADAPTERS70

SCREENED BACKSHELLS & ADAPTERS70

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70H1-25-12-1-B 70H1-25-12-1-B 844-70H1-25-12-1-B-ND 1111-70H1-25-12-1-B-ND
Product Name Connector Backshells Connector Backshell Backshells and Cable Clamps Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contact Inserts - 1103427-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Standard Circular Connectors - 1-2823588-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Contacts - 006-0055-20A - Powell Electronics, Inc.
View Details
3 suppliers