TE Connectivity Connector Backshells 70H1-23-20-1-B

Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 31.8 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 23 Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Entry Size Code : 20 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided
Request a Quote
Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 31.8 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 23 Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Entry Size Code : 20 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 70H1-23-20-1-B - TE Connectivity
Berwyn, PA, United States
Connector Backshells
70H1-23-20-1-B
Connector Backshells 70H1-23-20-1-B
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 31.8 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 23 Other Connector Interface Specification : MIL-DTL-38999 Series III & IV Entry Size Code : 20 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided

Body Features


  • Primary Product Material : Aluminum Alloy

Dimensions


  • Cable Entry Diameter (MM) : 31.8

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 23

Other


  • Connector Interface Specification : MIL-DTL-38999 Series III & IV
  • Entry Size Code : 20
  • TE Connector Interface Code : H

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Braided
Buy Now
Connector Backshell - 70H1-23-20-1-B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
70H1-23-20-1-B
Connector Backshell 70H1-23-20-1-B
Other Screened, inc Magnaform and Multi

Other Screened, inc Magnaform and Multi

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 70H1-23-20-1-B 70H1-23-20-1-B
Product Name Connector Backshells Connector Backshell
Unlock Full Specs
to access all available technical data

Similar Products