TE Connectivity Connector Backshells 70H1-13-06-1-ZB

Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 9.5 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Entry Size Code : 06 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 9.5 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Entry Size Code : 06 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 70H1-13-06-1-ZB - TE Connectivity
Berwyn, PA, United States
Connector Backshells
70H1-13-06-1-ZB
Connector Backshells 70H1-13-06-1-ZB
Body Features Primary Product Material : Aluminum Alloy Dimensions Cable Entry Diameter (MM) : 9.5 Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 13 Other Entry Size Code : 06 TE Connector Interface Code : H Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Braided

Body Features


  • Primary Product Material : Aluminum Alloy

Dimensions


  • Cable Entry Diameter (MM) : 9.5

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 13

Other


  • Entry Size Code : 06
  • TE Connector Interface Code : H

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Braided
Buy Now Datasheet
Connector Backshell - 70H1-13-06-1-ZB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Connector Backshell
70H1-13-06-1-ZB
Connector Backshell 70H1-13-06-1-ZB
Other Screened, inc Magnaform and Multi

Other Screened, inc Magnaform and Multi

Buy Now
Backshells and Cable Clamps - 844-70H1-13-06-1-ZB-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
844-70H1-13-06-1-ZB-ND
Backshells and Cable Clamps 844-70H1-13-06-1-ZB-ND
70H1-13-06-1-ZB

70H1-13-06-1-ZB

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70H1-13-06-1-ZB 70H1-13-06-1-ZB 844-70H1-13-06-1-ZB-ND
Product Name Connector Backshells Connector Backshell Backshells and Cable Clamps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers