Body Features Compatible Conductor Material : Copper Primary Product Material : Copper
Contact Features Crimp Type : Hexagonal or Indent Crimping
Dimensions Barrel Inside Diameter : 20.6 MM [.811 INCH ] Barrel Outside Diameter : 26 MM [1.02 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 240 Compatible Conductor Range (AWGKC) : 500 - 500
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements
Operation/Applicatio
n Compression Connector Product Type : Sleeve Power Component Application Type : Outdoor, Indoor
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Installation Technology : Crimp
Body Features
- Compatible Conductor Material : Copper
- Primary Product Material : Copper
Contact Features
- Crimp Type : Hexagonal or Indent Crimping
Dimensions
- Barrel Inside Diameter : 20.6 MM [.811 INCH ]
- Barrel Outside Diameter : 26 MM [1.02 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 240
- Compatible Conductor Range (AWGKC) : 500 - 500
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements
Operation/Application
- Compression Connector Product Type : Sleeve
- Power Component Application Type : Outdoor, Indoor
Product Availability
- Product Availability : Europe, Middle East & Africa
Product Type Features
- Installation Technology : Crimp