TE Connectivity Compression Connectors 709840-1

Description
Body Features Compatible Conductor Material : Copper Primary Product Material : Copper Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 10.5 MM  [.413 INCH ] Barrel Outside Diameter : 13 MM  [.511 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 60 Compatible Conductor Range (AWGKC) : 2/0 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Sleeve Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Primary Product Material : Copper Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 10.5 MM  [.413 INCH ] Barrel Outside Diameter : 13 MM  [.511 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 60 Compatible Conductor Range (AWGKC) : 2/0 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Sleeve Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 709840-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
709840-1
Compression Connectors 709840-1
Body Features Compatible Conductor Material : Copper Primary Product Material : Copper Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 10.5 MM  [.413 INCH ] Barrel Outside Diameter : 13 MM  [.511 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 60 Compatible Conductor Range (AWGKC) : 2/0 - 2/0 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Sleeve Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Copper
  • Primary Product Material : Copper

Contact Features


  • Crimp Type : Hexagonal or Indent Crimping

Dimensions


  • Barrel Inside Diameter : 10.5 MM  [.413 INCH ]
  • Barrel Outside Diameter : 13 MM  [.511 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 60
  • Compatible Conductor Range (AWGKC) : 2/0 - 2/0

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements

Operation/Application


  • Compression Connector Product Type : Sleeve
  • Power Component Application Type : Outdoor, Indoor

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 709840-1
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details