TE Connectivity Compression Connectors 709836-1

Description
Body Features Compatible Conductor Material : Copper Primary Product Material : Copper Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 5.3 MM  [.208 INCH ] Barrel Outside Diameter : 8 MM  [.314 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 16 Compatible Conductor Range (AWGKC) : 6 - 6 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Sleeve Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Primary Product Material : Copper Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 5.3 MM  [.208 INCH ] Barrel Outside Diameter : 8 MM  [.314 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 16 Compatible Conductor Range (AWGKC) : 6 - 6 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Sleeve Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 709836-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
709836-1
Compression Connectors 709836-1
Body Features Compatible Conductor Material : Copper Primary Product Material : Copper Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 5.3 MM  [.208 INCH ] Barrel Outside Diameter : 8 MM  [.314 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 16 Compatible Conductor Range (AWGKC) : 6 - 6 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Sleeve Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Copper
  • Primary Product Material : Copper

Contact Features


  • Crimp Type : Hexagonal or Indent Crimping

Dimensions


  • Barrel Inside Diameter : 5.3 MM  [.208 INCH ]
  • Barrel Outside Diameter : 8 MM  [.314 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 16
  • Compatible Conductor Range (AWGKC) : 6 - 6

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements

Operation/Application


  • Compression Connector Product Type : Sleeve
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet
Splice Connectors - 7187690 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
7187690
Splice Connectors 7187690
Splice Copper Tube 16mm² Ampower-R

Splice Copper Tube 16mm² Ampower-R

Supplier's Site
Splice Connectors - 1614396 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
1614396
Splice Connectors 1614396
Splice Copper Tube 16mm² Ampower-R

Splice Copper Tube 16mm² Ampower-R

Supplier's Site
Splice Connectors - 7187690P - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
7187690P
Splice Connectors 7187690P
Splice Copper Tube 16mm² Ampower-R

Splice Copper Tube 16mm² Ampower-R

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 709836-1 7187690 709836-1
Product Name Compression Connectors Splice Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products