TE Connectivity Compression Connectors 709834-1

Description
Body Features Compatible Conductor Material : Copper Primary Product Material : Copper Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 3.3 MM  [.129 INCH ] Barrel Outside Diameter : 5.6 MM  [.22 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 6 Compatible Conductor Range (AWGKC) : 10 - 10 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Sleeve Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Primary Product Material : Copper Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 3.3 MM  [.129 INCH ] Barrel Outside Diameter : 5.6 MM  [.22 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 6 Compatible Conductor Range (AWGKC) : 10 - 10 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Sleeve Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 709834-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
709834-1
Compression Connectors 709834-1
Body Features Compatible Conductor Material : Copper Primary Product Material : Copper Contact Features Crimp Type : Hexagonal or Indent Crimping Dimensions Barrel Inside Diameter : 3.3 MM  [.129 INCH ] Barrel Outside Diameter : 5.6 MM  [.22 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 6 Compatible Conductor Range (AWGKC) : 10 - 10 Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements Operation/Applicatio n Compression Connector Product Type : Sleeve Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Copper
  • Primary Product Material : Copper

Contact Features


  • Crimp Type : Hexagonal or Indent Crimping

Dimensions


  • Barrel Inside Diameter : 3.3 MM  [.129 INCH ]
  • Barrel Outside Diameter : 5.6 MM  [.22 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 6
  • Compatible Conductor Range (AWGKC) : 10 - 10

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : Designed to Meet NFC 20-130 Requirements

Operation/Application


  • Compression Connector Product Type : Sleeve
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 709834-1
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products