Body Features Cable Color : Blue Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Radiation-Crosslinke
d, Polyalkene Wire Color (Base) : Blue
Configuration Features Number of Conductors : 1 Number of Strands : 19
Dimensions Cable Insulation Thickness : .13 MM [.005 INCH ] Conductor Diameter Range : 1.19 MM [.047 INCH ] Outside Cable Diameter : 1.78 - 1.93 MM [.07 - .076 INCH ] Strand Size (AWG) : 30 Weight (Nominal) (KGKM) : 11.46 Wire Size (MMSQ) : .82 Wire Size (AWG) : 18
Electrical Characteristics Operating Voltage (V) : 600 Resistance Rating Conditions (Max) : 20.4 ω/1000 ft @ 68°F
Product Type Features Cable Style : Stranded, Primary
Usage Conditions Cable Type : FlexLite DW Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Cable Color : Blue
- Conductor Material : Tin-Plated Copper
- Wire & Cable Insulation Material : Radiation-Crosslinked, Polyalkene
- Wire Color (Base) : Blue
Configuration Features
- Number of Conductors : 1
- Number of Strands : 19
Dimensions
- Cable Insulation Thickness : .13 MM [.005 INCH ]
- Conductor Diameter Range : 1.19 MM [.047 INCH ]
- Outside Cable Diameter : 1.78 - 1.93 MM [.07 - .076 INCH ]
- Strand Size (AWG) : 30
- Weight (Nominal) (KGKM) : 11.46
- Wire Size (MMSQ) : .82
- Wire Size (AWG) : 18
Electrical Characteristics
- Operating Voltage (V) : 600
- Resistance Rating Conditions (Max) : 20.4 Ω/1000 ft @ 68°F
Product Type Features
- Cable Style : Stranded, Primary
Usage Conditions
- Cable Type : FlexLite DW
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]