TE Connectivity Mechanical Connectors 709684-1

Description
Body Features Compatible Conductor Material : Copper Conductor Type : Stranded, Solid Primary Product Material : Brass Configuration Features Number of Bolts : 4 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 25 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Bolted Connector
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Conductor Type : Stranded, Solid Primary Product Material : Brass Configuration Features Number of Bolts : 4 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 25 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Bolted Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 709684-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
709684-1
Mechanical Connectors 709684-1
Body Features Compatible Conductor Material : Copper Conductor Type : Stranded, Solid Primary Product Material : Brass Configuration Features Number of Bolts : 4 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 25 - 120 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Bolted Connector

Body Features


  • Compatible Conductor Material : Copper
  • Conductor Type : Stranded, Solid
  • Primary Product Material : Brass

Configuration Features


  • Number of Bolts : 4

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 25 - 120

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Connector

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Bolted Connector
Buy Now Datasheet
Cg 25-120 A Rd 25-120 A Amp - Te Connectivity - 36AC8117 - Newark, An Avnet Company
Chicago, IL, United States
Cg 25-120 A Rd 25-120 A Amp - Te Connectivity
36AC8117
Cg 25-120 A Rd 25-120 A Amp - Te Connectivity 36AC8117
CG 25-120 A RD 25-120 A

CG 25-120 A RD 25-120 A

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 709684-1 36AC8117
Product Name Mechanical Connectors Cg 25-120 A Rd 25-120 A Amp - Te Connectivity
Mounting Bolted Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire Splice Connectors - 016529-000-ND - DigiKey
Specs
Contact Size (AWG) 14 to 16 AWG
View Details
2 suppliers
Compression Connectors - 004112-000 - TE Connectivity
Specs
Mounting Compression
View Details
Compression Connectors - 004656-000 - TE Connectivity
Specs
Mounting Compression
View Details