TE Connectivity Mechanical Connectors 709661-1

Description
Body Features Compatible Conductor Material : Copper Conductor Type : Stranded, Solid Primary Product Material : Brass Configuration Features Number of Bolts : 4 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 10 - 70 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Bolted Connector
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Conductor Type : Stranded, Solid Primary Product Material : Brass Configuration Features Number of Bolts : 4 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 10 - 70 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Bolted Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 709661-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
709661-1
Mechanical Connectors 709661-1
Body Features Compatible Conductor Material : Copper Conductor Type : Stranded, Solid Primary Product Material : Brass Configuration Features Number of Bolts : 4 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 10 - 70 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Connector Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Bolted Connector

Body Features


  • Compatible Conductor Material : Copper
  • Conductor Type : Stranded, Solid
  • Primary Product Material : Brass

Configuration Features


  • Number of Bolts : 4

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 10 - 70

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Connector

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Bolted Connector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 709661-1
Product Name Mechanical Connectors
Mounting Bolted Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details