TE Connectivity Grounding/Earthing Connectors 709640-1

Description
Body Features Conductor Type (Large) : Copper Stranded Configuration Features Visual Inspection : No Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Grounding Connection Product Availability Product Availability : Worldwide Product Type Features Conductor Combination 1 : Total sum of conductors: 50 to 70 mm2 Installation Technology : Crimped
Request a Quote Datasheet
Description
Body Features Conductor Type (Large) : Copper Stranded Configuration Features Visual Inspection : No Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Grounding Connection Product Availability Product Availability : Worldwide Product Type Features Conductor Combination 1 : Total sum of conductors: 50 to 70 mm2 Installation Technology : Crimped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 709640-1 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
709640-1
Grounding/Earthing Connectors 709640-1
Body Features Conductor Type (Large) : Copper Stranded Configuration Features Visual Inspection : No Electrical Characteristics Voltage Class (KV) : ≤ 42 Industry Standards Compatible With Approved Standards Products : IEEE 837 Operation/Applicatio n Power Component Connection Type : Wire-to-Wire, Grounding Connection Product Availability Product Availability : Worldwide Product Type Features Conductor Combination 1 : Total sum of conductors: 50 to 70 mm2 Installation Technology : Crimped

Body Features


  • Conductor Type (Large) : Copper Stranded

Configuration Features


  • Visual Inspection : No

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Industry Standards


  • Compatible With Approved Standards Products : IEEE 837

Operation/Application


  • Power Component Connection Type : Wire-to-Wire, Grounding Connection

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Conductor Combination 1 : Total sum of conductors: 50 to 70 mm2
  • Installation Technology : Crimped
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 709640-1
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

DIN Connectors - 1-5749180-1 - TE Connectivity
Specs
Connector Type DIN Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Din Rail, Channel - 2109-1SNK506411R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 10 to 24 AWG
View Details