TE Connectivity Mechanical Connectors 709605-2

Description
Body Features Compatible Conductor Material : Copper Conductor Type : Solid, Stranded Primary Product Material : Brass Configuration Features Number of Bolts : 2 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 10 - 70 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Bolted Connector Stud Size : M12
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Conductor Type : Solid, Stranded Primary Product Material : Brass Configuration Features Number of Bolts : 2 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 10 - 70 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Bolted Connector Stud Size : M12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 709605-2 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
709605-2
Mechanical Connectors 709605-2
Body Features Compatible Conductor Material : Copper Conductor Type : Solid, Stranded Primary Product Material : Brass Configuration Features Number of Bolts : 2 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 10 - 70 Palm Hole Diameter : 13 Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Connector Product Type : Terminal Lug Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Bolted Connector Stud Size : M12

Body Features


  • Compatible Conductor Material : Copper
  • Conductor Type : Solid, Stranded
  • Primary Product Material : Brass

Configuration Features


  • Number of Bolts : 2

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 10 - 70
  • Palm Hole Diameter : 13

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Connector Product Type : Terminal Lug

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Bolted Connector
  • Stud Size : M12
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 709605-2
Product Name Mechanical Connectors
Mounting Bolted Connector
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024070-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
View Details
3 suppliers