Body Features Compatible Conductor Material : Copper Conductor Type : Solid, Stranded Primary Product Material : Brass
Configuration Features Number of Bolts : 2
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 10 - 70 Palm Hole Diameter : 9
Electrical Characteristics Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Mechanical Connector Product Type : Terminal Lug
Other Conductor Gauge Type : Metric
Product Availability Product Availability : Europe, Middle East & Africa
Product Type Features Installation Technology : Bolted Connector Stud Size : M8
Body Features
- Compatible Conductor Material : Copper
- Conductor Type : Solid, Stranded
- Primary Product Material : Brass
Configuration Features
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 10 - 70
- Palm Hole Diameter : 9
Electrical Characteristics
Operation/Application
- Mechanical Connector Product Type : Terminal Lug
Other
- Conductor Gauge Type : Metric
Product Availability
- Product Availability : Europe, Middle East & Africa
Product Type Features
- Installation Technology : Bolted Connector
- Stud Size : M8