TE Connectivity Mechanical Connectors 709542-2

Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Stranded Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 5 Compatible Conductor Cross-Section Range (MMSQ) : 16 - 70, 95 - 240 Compatible Conductor Cross-Section Range - Main (MMSQ) : 95 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 500, 6 - 2/0 Industry Standards Compatible With Approved Standards Products : NFC 63061 Operation/Applicatio n Mechanical Connector Product Type : Branch Connector Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Bolted
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Stranded Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 5 Compatible Conductor Cross-Section Range (MMSQ) : 16 - 70, 95 - 240 Compatible Conductor Cross-Section Range - Main (MMSQ) : 95 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 500, 6 - 2/0 Industry Standards Compatible With Approved Standards Products : NFC 63061 Operation/Applicatio n Mechanical Connector Product Type : Branch Connector Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Bolted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 709542-2 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
709542-2
Mechanical Connectors 709542-2
Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Sector, Stranded Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 2 Dimensions Bolt Head Size (Across Flats) (MM) : 5 Compatible Conductor Cross-Section Range (MMSQ) : 16 - 70, 95 - 240 Compatible Conductor Cross-Section Range - Main (MMSQ) : 95 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 500, 6 - 2/0 Industry Standards Compatible With Approved Standards Products : NFC 63061 Operation/Applicatio n Mechanical Connector Product Type : Branch Connector Power Component Application Type : Indoor Use, Outdoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Bolted

Body Features


  • Compatible Conductor Material : Copper, Aluminum
  • Conductor Type : Sector, Stranded
  • Primary Product Material : Aluminum Alloy

Configuration Features


  • Number of Bolts : 2

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 5
  • Compatible Conductor Cross-Section Range (MMSQ) : 16 - 70, 95 - 240
  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 95 - 240
  • Compatible Conductor Range (AWGKC) : 4/0 - 500, 6 - 2/0

Industry Standards


  • Compatible With Approved Standards Products : NFC 63061

Operation/Application


  • Mechanical Connector Product Type : Branch Connector
  • Power Component Application Type : Indoor Use, Outdoor Use

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Bolted
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 709542-2
Product Name Mechanical Connectors
Mounting Bolted
Unlock Full Specs
to access all available technical data

Similar Products