TE Connectivity Mechanical Connectors 709541-1

Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Sector, Stranded Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 5 Compatible Conductor Cross-Section Range (MMSQ) : 95 - 150, 95 - 240 Compatible Conductor Cross-Section Range - Main (MMSQ) : 150 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 500, 4/0 - 300 Industry Standards Compatible With Approved Standards Products : NFC 63061 Operation/Applicatio n Mechanical Connector Product Type : Branch Connector Power Component Application Type : Outdoor Use, Indoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Bolted
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Sector, Stranded Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 5 Compatible Conductor Cross-Section Range (MMSQ) : 95 - 150, 95 - 240 Compatible Conductor Cross-Section Range - Main (MMSQ) : 150 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 500, 4/0 - 300 Industry Standards Compatible With Approved Standards Products : NFC 63061 Operation/Applicatio n Mechanical Connector Product Type : Branch Connector Power Component Application Type : Outdoor Use, Indoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Bolted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Connectors - 709541-1 - TE Connectivity
Berwyn, PA, United States
Mechanical Connectors
709541-1
Mechanical Connectors 709541-1
Body Features Compatible Conductor Material : Aluminum, Copper Conductor Type : Sector, Stranded Primary Product Material : Aluminum Alloy Configuration Features Number of Bolts : 4 Dimensions Bolt Head Size (Across Flats) (MM) : 5 Compatible Conductor Cross-Section Range (MMSQ) : 95 - 150, 95 - 240 Compatible Conductor Cross-Section Range - Main (MMSQ) : 150 - 240 Compatible Conductor Range (AWGKC) : 4/0 - 500, 4/0 - 300 Industry Standards Compatible With Approved Standards Products : NFC 63061 Operation/Applicatio n Mechanical Connector Product Type : Branch Connector Power Component Application Type : Outdoor Use, Indoor Use Other Conductor Gauge Type : Metric Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Bolted

Body Features


  • Compatible Conductor Material : Aluminum, Copper
  • Conductor Type : Sector, Stranded
  • Primary Product Material : Aluminum Alloy

Configuration Features


  • Number of Bolts : 4

Dimensions


  • Bolt Head Size (Across Flats) (MM) : 5
  • Compatible Conductor Cross-Section Range (MMSQ) : 95 - 150, 95 - 240
  • Compatible Conductor Cross-Section Range - Main (MMSQ) : 150 - 240
  • Compatible Conductor Range (AWGKC) : 4/0 - 500, 4/0 - 300

Industry Standards


  • Compatible With Approved Standards Products : NFC 63061

Operation/Application


  • Mechanical Connector Product Type : Branch Connector
  • Power Component Application Type : Outdoor Use, Indoor Use

Other


  • Conductor Gauge Type : Metric

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Bolted
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 709541-1
Product Name Mechanical Connectors
Mounting Bolted
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details