Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Aluminum, Copper
Configuration Features Number of Holes : 1
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 12.2 MM [.48 INCH ] Barrel Outside Diameter : 25 MM [.984 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 95 Compatible Conductor Range (AWGKC) : 3/0 - 3/0 Lug Length : 115 MM [4.527 INCH ] Palm Hole Diameter : 12.8
Electrical Characteristics Voltage Class (KV) : .6, 1
Industry Standards Compatible With Approved Standards Products : NFC 33 021, EN 50483-4
Operation/Applicatio
n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Crimp
Body Features
- Compatible Conductor Material : Aluminum
- Conductor Type : Stranded
- Palm Terminal Material : Copper
- Primary Product Material : Aluminum, Copper
Configuration Features
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 12.2 MM [.48 INCH ]
- Barrel Outside Diameter : 25 MM [.984 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 95
- Compatible Conductor Range (AWGKC) : 3/0 - 3/0
- Lug Length : 115 MM [4.527 INCH ]
- Palm Hole Diameter : 12.8
Electrical Characteristics
- Voltage Class (KV) : .6, 1
Industry Standards
- Compatible With Approved Standards Products : NFC 33 021, EN 50483-4
Operation/Application
- Compression Connector Product Type : Terminal Lug
- Power Component Application Type : Outdoor
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Crimp