Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Primary Product Material : Aluminum
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Inside Diameter : 10.5 MM [.413 INCH ] Barrel Length : 173 MM [6.811 INCH ] Barrel Outside Diameter : 20 MM [.787 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 70 Compatible Conductor Range (AWGKC) : 2/0 - 2/0
Electrical Characteristics Voltage Class (KV) : .6, 1
Industry Standards Compatible With Approved Standards Products : NFC 33 021, EN 50483-13
Operation/Applicatio
n Compression Connector Product Type : Pre-Insulated Connector Power Component Application Type : Outdoor
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Crimp
Body Features
- Compatible Conductor Material : Aluminum
- Conductor Type : Stranded
- Primary Product Material : Aluminum
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Inside Diameter : 10.5 MM [.413 INCH ]
- Barrel Length : 173 MM [6.811 INCH ]
- Barrel Outside Diameter : 20 MM [.787 INCH ]
- Compatible Conductor Cross-Section Range (MMSQ) : 70
- Compatible Conductor Range (AWGKC) : 2/0 - 2/0
Electrical Characteristics
- Voltage Class (KV) : .6, 1
Industry Standards
- Compatible With Approved Standards Products : NFC 33 021, EN 50483-13
Operation/Application
- Compression Connector Product Type : Pre-Insulated Connector
- Power Component Application Type : Outdoor
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Crimp