TE Connectivity Compression Connectors 709290-3

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 7.8 MM  [.307 INCH ] Barrel Length : 29 MM  [1.141 INCH ] Barrel Outside Diameter : 12.2 MM  [.48 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 29 Compatible Conductor Range (AWGKC) : 4 - 4 Lug Length : 67 MM  [2.637 INCH ] Lug Width : 25 MM  [.984 INCH ] Palm Hole Diameter : 16.5 Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Compression Stud Size : M16
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 7.8 MM  [.307 INCH ] Barrel Length : 29 MM  [1.141 INCH ] Barrel Outside Diameter : 12.2 MM  [.48 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 29 Compatible Conductor Range (AWGKC) : 4 - 4 Lug Length : 67 MM  [2.637 INCH ] Lug Width : 25 MM  [.984 INCH ] Palm Hole Diameter : 16.5 Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Compression Stud Size : M16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 709290-3 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
709290-3
Compression Connectors 709290-3
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Palm Terminal Material : Copper Primary Product Material : Copper Configuration Features Number of Holes : 1 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 7.8 MM  [.307 INCH ] Barrel Length : 29 MM  [1.141 INCH ] Barrel Outside Diameter : 12.2 MM  [.48 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 29 Compatible Conductor Range (AWGKC) : 4 - 4 Lug Length : 67 MM  [2.637 INCH ] Lug Width : 25 MM  [.984 INCH ] Palm Hole Diameter : 16.5 Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Compression Connector Product Type : Terminal Lug Power Component Application Type : Outdoor, Indoor Product Availability Product Availability : Europe, Middle East & Africa Product Type Features Installation Technology : Compression Stud Size : M16

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Palm Terminal Material : Copper
  • Primary Product Material : Copper

Configuration Features


  • Number of Holes : 1

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 7.8 MM  [.307 INCH ]
  • Barrel Length : 29 MM  [1.141 INCH ]
  • Barrel Outside Diameter : 12.2 MM  [.48 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 29
  • Compatible Conductor Range (AWGKC) : 4 - 4
  • Lug Length : 67 MM  [2.637 INCH ]
  • Lug Width : 25 MM  [.984 INCH ]
  • Palm Hole Diameter : 16.5

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Operation/Application


  • Compression Connector Product Type : Terminal Lug
  • Power Component Application Type : Outdoor, Indoor

Product Availability


  • Product Availability : Europe, Middle East & Africa

Product Type Features


  • Installation Technology : Compression
  • Stud Size : M16
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 709290-3
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products